EN
  • EN
  • DE

AD7691SRMZ-EP-RL7

Part No AD7691SRMZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 10MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel (TR)
Number of Bits 18
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.3V ~ 5.25V
Voltage - Supply, Digital 1.8V ~ 5.25V
Temperature Range - Operating -55°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD7691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-AD7691SRMZ-EP-RL7,ANAANAAD7691SRMZ-EP-RL7
Standard Package 1,000
Win Source Part Number 1003046-AD7691SRMZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian AD7691SRMZ-EP-RL7 CAD Model

Description

The AD7691SRMZ-EP-RL7 is a high-performance, 18-bit PulSAR® analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for demanding applications. This ADC is part of the Enhanced Products (EP) portfolio, which means it is specifically designed to meet the stringent requirements of military and aerospace applications, ensuring reliable operation under extreme conditions.

Key Features:

  • High Resolution: With its 18-bit resolution, the AD7691 provides a high degree of precision, making it ideal for instrumentation, medical, and automated test equipment where accuracy is critical.
  • Throughput: The ADC offers a fast throughput rate, enabling quick data acquisition and processing, which is essential for real-time systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7691SRMZ-EP-RL7 is suitable for battery-powered devices and applications where power availability is a concern.
  • No Missing Codes: Guaranteed no missing codes performance ensures the integrity of the digital output, providing confidence in the accuracy of the conversion.
  • Single-Supply Operation: The device operates from a single 5 V power supply, simplifying power management in embedded systems.
  • Extended Temperature Range: The EP series is characterized for operation over an extended temperature range, making it resilient in harsh environmental conditions.

Applications:

The AD7691SRMZ-EP-RL7 is versatile and can be used in a variety of high-end applications, including:

  • Avionics and aerospace systems
  • High-precision data acquisition systems
  • Medical imaging equipment
  • Professional grade instrumentation
  • Automated test equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7691SRMZ-EP-RL7 ADC is manufactured to the highest standards, ensuring performance and durability in the field. With its EP certification, this product is subjected to additional testing and processing steps to meet the rigorous requirements of aerospace and defense customers.

For more information or to request a sample, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess