Product Overview: AD7686CCPZRL7 from Analog Devices Inc.
The AD7686CCPZRL7 is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC provides a combination of features that make it ideal for high-precision data acquisition systems, industrial control, medical equipment, and any application requiring high resolution and accuracy.
Key Features:
- Resolution: 16-bit SAR ADC offering excellent linearity and resolution.
- Sampling Rate: Fast throughput rate of 500 kSPS (kilo-samples per second) enabling real-time data acquisition.
- Input Type: True differential analog input for improved noise rejection and accurate signal conversion.
- Interface: Serial interface with SPI-compatible serial data output for easy integration with most microcontrollers and digital systems.
- Supply Voltage: Operates from a single 2.5 V power supply, minimizing power consumption for battery-powered devices.
- Power Dissipation: Low power operation with a typical power dissipation of only 7.5 mW at the full sampling rate, which is critical for power-sensitive applications.
- Packaging: Supplied in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for space-constrained applications.
- Temperature Range: Specified performance over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- No Missing Codes: Guaranteed no missing codes over the full operating temperature range.
- Advanced Features: Includes features such as a power-down mode, overrange and underrange indicators, and a busy indicator for optimal system integration and performance.
Applications:
The AD7686CCPZRL7 is versatile and can be used in a multitude of applications that require high precision and fast data acquisition, such as:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAS)
- Medical Imaging
- Battery-Powered Instruments
- Industrial Control Systems
With its robust design and state-of-the-art performance, the AD7686CCPZRL7 from Analog Devices Inc. is an excellent choice for designers looking to improve the accuracy and efficiency of their systems.