AD7680BRJZ-REEL7 - A High-Performance 16-Bit ADC from Analog Devices Inc.
The AD7680BRJZ-REEL7 is a precision 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide high accuracy and low power consumption in a compact package. This ADC is part of the PulSAR® family and is ideal for applications that require precise data acquisition, such as medical instruments, industrial control systems, and battery-powered devices.
Featuring a successive approximation register (SAR) architecture, the AD7680BRJZ-REEL7 delivers a fast sampling rate while maintaining a high level of precision. It offers a throughput rate of up to 100 kSPS (kilo-samples per second), making it suitable for both high-speed and high-resolution measurement systems.
The device operates from a single 2.5 V to 5.5 V power supply and includes a versatile SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital signal processors. Its low power consumption, typically just 250 µA at the maximum sampling rate with a 5 V supply, is especially beneficial for portable and remote sensing applications where power efficiency is critical.
The AD7680BRJZ-REEL7 comes in a compact SOT-23-6 package and is provided in a 7-inch reel, making it suitable for automated assembly processes and high-volume production. The "REEL7" designation indicates that the product is supplied in tape and reel packaging, which is commonly used for surface mount technology (SMT) components.
Key features of the AD7680BRJZ-REEL7 include:
- 16-bit resolution with no missing codes
- Throughput rate: 100 kSPS
- Single 2.5 V to 5.5 V power supply operation
- Low power consumption: 250 µA @ 5 V (max)
- SPI-compatible serial interface
- On-chip track-and-hold
- Automatic power-down mode
- Temperature range: -40°C to +85°C
- SOT-23-6 package for compact footprint
Engineers and designers looking for a reliable and precise ADC solution will find the AD7680BRJZ-REEL7 to be an excellent choice, offering the performance and integration ease required for demanding applications.