EN
  • EN
  • DE

AD7678ASTZRL

Part No AD7678ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000340-AD7678ASTZRL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series PulSAR®
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD7678
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AD7678ASTZRL CAD Model

Description

AD7678ASTZRL: A High-Precision ADC from Analog Devices Inc.

The AD7678ASTZRL is a state-of-the-art 18-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision ADC offers designers an exceptional balance of high resolution, fast sampling rate, and low power consumption, making it an ideal choice for a wide range of applications, including medical instrumentation, data acquisition systems, and industrial process control.

Product Features:

  • High Resolution: The AD7678ASTZRL boasts an impressive 18-bit resolution, providing fine detail in the analog signal conversion process. This high resolution ensures accurate and precise measurements, critical for applications where data integrity is paramount.
  • Fast Sampling Rate: With a throughput rate of up to 100 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy, making it suitable for dynamic signal analysis.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7678ASTZRL operates with a low power consumption, which is crucial for battery-powered devices and helps to reduce the overall power budget of the system it's integrated into.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, accommodating various system requirements and simplifying the design process.
  • Easy Interface: The ADC features a serial interface, which simplifies the connection to microprocessors and DSPs, enabling straightforward integration into digital systems.
  • Temperature Range: The AD7678ASTZRL is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The device is available in a compact LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The AD7678ASTZRL is versatile and can be used in a multitude of applications that require high precision and fast data acquisition, including:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • High-Resolution Data Acquisition
  • Industrial Process Controls
  • Scientific Instrumentation

With its combination of high resolution, fast sampling rates, and low power operation, the AD7678ASTZRL from Analog Devices Inc. represents a robust solution for designers looking to improve the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5905 $58.5905
3+ $48.0742 $144.2226
4+ $46.5719 $186.2876
5+ $45.0696 $225.3480
6+ $43.5673 $261.4038
8+ $39.0603 $312.4824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess