EN
  • EN
  • DE

AD7671ASTZ-REEL7

Part No AD7671ASTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135399-AD7671ASTZ-REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7671ASTZ-REEL7 CAD Model

Description

The AD7671ASTZ-REEL7 is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed for direct connection to a variety of signal sources and offers a combination of speed, low noise, and low power consumption, making it an ideal choice for a wide range of data acquisition systems, medical instruments, and industrial control applications.

Key Features:

  • Resolution: 16-bit ADC with no missing codes.
  • Sampling Rate: Offers a fast conversion rate of up to 1 MSPS (Mega Samples Per Second).
  • Input Voltage Range: Flexible input range accommodating various signal types.
  • Interface: Features a parallel interface for easy connection to microcontrollers and digital signal processors.
  • Power Consumption: Low power operation with an automatic power-down mode to conserve energy when not in use.
  • Packaging: Supplied in a surface-mount, RoHS-compliant package (REEL7) for automated assembly processes.

Performance Attributes:

The AD7671ASTZ-REEL7 boasts exceptional accuracy and dynamic performance, including a Signal-to-Noise Ratio (SNR) that ensures high-quality signal acquisition. Its Differential Nonlinearity (DNL) and Integral Nonlinearity (INL) are minimized to provide consistent, reliable readings across the entire input range.

Applications:

This ADC is versatile and can be used in numerous applications such as:

  • Medical Imaging Systems
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation and Control Systems

Part Number Explanation:

The part number AD7671ASTZ-REEL7 is broken down as follows:

  • AD7671: Product Series and Model Number
  • ASTZ: Package Code and Temperature Range
  • REEL7: Packaging Option indicating a 7-inch reel tape and reel package for surface mount technology (SMT)

With its robust feature set, the AD7671ASTZ-REEL7 is a top-tier component that delivers precision and efficiency, making it a smart choice for professionals seeking high-quality performance in their electronic designs.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess