EN
  • EN
  • DE

AD7665ASTZRL

Part No AD7665ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT CMOS 5V 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 570k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 143246-AD7665ASTZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7665ASTZRL CAD Model

Description

Product Overview: AD7665ASTZRL by Analog Devices Inc.

The AD7665ASTZRL is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require high data acquisition rates and precision measurement, such as medical imaging, data acquisition systems, and industrial control.

Key Features

  • Resolution: 16-bit ADC offers fine granularity for precise measurements.
  • Sampling Rate: Capable of up to 1 MSPS (Mega Samples Per Second), which is suitable for capturing fast-varying signals.
  • Input Voltage Range: The device features a wide input voltage range, accommodating various signal levels.
  • Interface: It includes a parallel interface that ensures easy integration with most microprocessors and digital systems.
  • Power Consumption: Low power operation, which is crucial for power-sensitive applications.
  • Package: Supplied in a compact LQFP (Low Profile Quad Flat Package) to save space on printed circuit boards.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability in harsh environments.
  • Reference: The device has an on-board reference with a 2.5V output, providing a stable voltage reference for the ADC.

Applications

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Data Acquisition Systems
  • Communications Infrastructure
  • Spectroscopy and Instrumentation

The AD7665ASTZRL by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. By incorporating this ADC into your design, you can expect a seamless and high-fidelity conversion of analog signals to digital data, ensuring the integrity and accuracy of your system's measurements.

Whether you are designing for the demanding fields of medical electronics, industrial automation, or any other application that requires robust and precise data acquisition, the AD7665ASTZRL stands as a solid choice to enhance your system's performance.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0151 $76.0302
3+ $35.6091 $106.8273
5+ $34.4061 $172.0305
7+ $32.0000 $224.0000
9+ $30.7970 $277.1730
11+ $29.5940 $325.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess