EN
  • EN
  • DE

AD7663AST

Part No AD7663AST
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 16-Bit, 250 kSPS CMOS ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137521-AD7663AST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7663AST CAD Model

Description

Analog Devices AD7663AST Product Overview

The AD7663AST is a precision 16-bit Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a renowned leader in high-performance semiconductors. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, such as medical instrumentation, industrial control systems, and data acquisition modules.

Key Features

  • Resolution: 16-bit SAR ADC with no missing codes.
  • Sampling Rate: Offers a fast throughput rate of 250 kSPS (kilo-samples per second).
  • Input Voltage Range: ±10 V with a reference of 2.5 V, allowing for a wide dynamic range of input signals.
  • Low Power Consumption: Operates with a typical power dissipation of 90 mW at 250 kSPS, which can be reduced to 13 μW in power-down mode, making it energy-efficient for portable and battery-powered applications.
  • Interface: Features a parallel interface that supports both read and write operations, ensuring easy integration with microcontrollers and DSPs.
  • On-Chip Features: Includes an internal reference buffer, track-and-hold circuit, and error correction circuits to enhance performance and reliability.

Performance and Reliability

The AD7663AST is built to provide reliable and stable performance under varying conditions. It comes with an on-chip overvoltage protection for the analog inputs, which safeguards the device against inadvertent voltage spikes. The ADC also features a guaranteed monotonicity by design, ensuring consistent and predictable output for increasing input signals.

Package and Operating Temperature

Encased in a 48-lead LQFP (Low-profile Quad Flat Package), the AD7663AST is compact and suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, allowing for deployment in environments with extreme temperature variations.

Applications

With its robust design and precise conversion capabilities, the AD7663AST is well-suited for:

  • Industrial Process Control
  • Medical Imaging Systems
  • Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

For engineers and designers looking for a high-performance ADC, the AD7663AST from Analog Devices Inc. offers a compelling blend of precision, speed, and reliability.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5588 $51.1176
5+ $23.9412 $119.7060
7+ $23.1324 $161.9268
10+ $21.5147 $215.1470
13+ $20.7059 $269.1767
16+ $19.8971 $318.3536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess