EN
  • EN
  • DE

AD7634BCPZ

Part No AD7634BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-Bit, 670 kSPS, Differential Programmable Input PulSAR ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS, PulSAR
Packaging Tray
Resolution 18
Sampling Rate 670k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Manufacturer Homepage www.analog.com
Win Source Part Number 709265-AD7634BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7634
Introduction Date May 18, 2004
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7634BCPZ CAD Model

Description

Product Overview: AD7634BCPZ from Analog Devices Inc.

The AD7634BCPZ is a high-performance, 18-bit, 4 MSPS analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-fidelity signal processing technology. This precision ADC is housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that offers a space-saving footprint while maintaining robust performance characteristics. It is well-suited for a wide range of applications, including medical imaging, data acquisition systems, instrumentation, and high-end industrial control.

Key Features

  • Resolution and Speed: The AD7634BCPZ boasts an 18-bit resolution with a fast sampling rate of up to 4 megasamples per second (MSPS), providing high fidelity data conversion for demanding applications.
  • Input Signal Range: It features a true differential input with a wide input signal range, accommodating various signal types without the need for external signal conditioning.
  • Low Noise and High Accuracy: With its low noise performance and high accuracy, the AD7634BCPZ ensures precise measurements, making it ideal for applications where signal integrity is critical.
  • On-Chip Reference: An integrated precision reference and reference buffer simplify the design process by reducing the need for external components.
  • Flexible Interface: The device supports a flexible serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a variety of digital systems.
  • Power Efficiency: The ADC operates with a 5V analog supply and a 1.8V to 5V digital supply, providing power efficiency that is essential for portable and battery-powered applications.

Applications

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation and Control
  • High-end Industrial Automation
  • Communications Infrastructure

The AD7634BCPZ from Analog Devices Inc. represents a blend of precision, speed, and versatility, making it a top choice for engineers and designers looking to push the boundaries of performance in their digital signal processing applications. Its robust feature set ensures that it can meet the stringent requirements of the most critical systems, delivering accuracy and reliability without compromising on efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9616 $70.9616
2+ $58.2249 $116.4498
4+ $56.4055 $225.6220
5+ $54.5859 $272.9295
6+ $52.7664 $316.5984
8+ $47.3078 $378.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess