EN
  • EN
  • DE

AT25128-10SC-2.7

Part No AT25128-10SC-2.7
Manufacturer Atmel
Catalog END - OF - LIFE
Description SPI Serial E2PROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147947-AT25128-10SC-2.7
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25128-10SC-2.7 CAD Model

Description

The AT25128-10SC-2.7 is a 128-kilobit Serial EEPROM utilizing the Serial Peripheral Interface (SPI) for communication. It's designed for low-voltage, low-power applications where non-volatile memory is required. This device is organized as 16,384 words of 8 bits each.

Applications

  • Consumer Electronics: Storing configuration data in televisions, set-top boxes, and audio equipment.
  • Industrial Control Systems: Parameter storage for programmable logic controllers (PLCs) and other automated systems.
  • Medical Devices: Storing calibration data and settings in medical instruments.
  • Automotive Electronics: Storing configuration settings in automotive control units (ECUs).
  • Data Logging: Used in applications requiring the storage of data over extended periods, such as environmental monitoring.

Features

  • SPI Interface: Compatible with standard SPI modes (0,0) and (1,1).
  • Low Voltage Operation: Operates from 2.7V to 3.6V.
  • Fast Read Capability: Allows for quick data retrieval.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Hardware Write Protection: Protects memory contents from accidental modification.
  • High Reliability: Offers excellent data retention and endurance.

Benefits

  • Simplified System Design: The SPI interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Enhanced Data Security: Hardware write protection ensures data integrity.
  • Cost-Effective Solution: Provides a cost-efficient non-volatile memory solution.
  • Reliable Operation: Ensures stable and consistent performance in demanding environments.

Additional Details

The AT25128-10SC-2.7 features a self-timed write cycle, meaning that the device automatically handles the timing requirements for write operations, simplifying the programming process. The hardware write protection feature can be enabled to prevent accidental data corruption. It typically offers an endurance of 1 million write cycles and data retention of 100 years. The operating temperature range is typically -40°C to +85°C. The package type for the AT25128-10SC-2.7 is typically an 8-lead SOIC (Small Outline Integrated Circuit).

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess