AD7621ASTZ: High-Speed, Low-Power, 16-Bit ADC from Analog Devices Inc.
The AD7621ASTZ is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC operates with a throughput rate of up to 3 MSPS, making it an ideal choice for high-speed data acquisition systems, medical imaging, communication systems, and industrial process control.
Key Features and Benefits
- High Resolution: The AD7621ASTZ provides a 16-bit resolution, ensuring precise digital representation of the analog input signal.
- Fast Sampling Rate: With a maximum sampling rate of 3 MSPS, this ADC can handle high-speed signals without compromising data integrity.
- Low Power Consumption: Designed with power efficiency in mind, it operates with a low power dissipation, making it suitable for battery-powered devices and applications where power conservation is critical.
- Pseudo-Differential Input: The pseudo-differential input structure allows for a wide common-mode range, reducing the complexity of the input signal conditioning.
- No Missing Codes: Guaranteed no missing codes performance enhances the reliability of the data conversion process.
- Flexible Power/Throughput Rate Management: Users can optimize the device for lower power consumption or higher throughput rates depending on the application needs.
- Parallel Interface: The parallel interface provides easy integration with a variety of microprocessors and DSPs, enabling quick data transfer.
Applications
The AD7621ASTZ is versatile and can be used in various applications, including:
- Medical Imaging Systems
- High-Speed Data Acquisition
- Instrumentation and Control Systems
- Communications Infrastructure
- Professional Audio Equipment
Product Specifications
The AD7621ASTZ comes in a 48-lead LQFP (Low Profile Quad Flat Package) and operates over the industrial temperature range of -40°C to +85°C. Its robust design and industry-leading performance make it a go-to choice for engineers and designers looking for a reliable and efficient high-speed ADC solution.
For detailed technical specifications, application notes, and support documentation, interested parties should visit the Analog Devices Inc. website or contact their sales and support team for more information.