The LMV794MM/NOPB from Texas Instruments is a high-performance, low noise operational amplifier (op amp) that offers a combination of low noise, high bandwidth, and high slew rate, making it an excellent choice for a wide variety of applications, including audio systems, sensor interfaces, and other precision circuits.
- Low Noise Voltage Density: 4.5nV/√Hz at 1kHz
- Bandwidth: 10MHz
- Slew Rate: 6V/μs
- Supply Voltage: 2.7V to 5.5V
- Quiescent Current: 1.3mA per channel
- Rail-to-Rail Output: Maximum output swing and dynamic range
- Package: 8-pin VSSOP
- Operating Temperature Range: -40°C to 125°C
In conclusion, the LMV794MM/NOPB from Texas Instruments is a high-performance, low noise operational amplifier that delivers excellent speed, precision, and low noise performance. Its low power consumption and rail-to-rail output make it a versatile and efficient solution for a wide range of applications.