The Samsung S3F9454XZZ-DHB4 is a 4-bit microcontroller from the S3F9454 series, designed for embedded applications prioritizing low power consumption and cost-effectiveness. It integrates a CPU core with a variety of peripheral interfaces, making it suitable for various control and automation applications.
Applications
- Simple remote controls for TVs and other electronic devices
- Basic timers and controllers for home appliances
- Simple industrial control applications such as sensor monitoring and basic motor control
- Portable devices that require long battery life
- Simple automotive applications like dashboard controls and sensor interfaces
Features
- 4-Bit CPU Core: Utilizes Samsung's architecture, which is optimized for code density and performance in low-bit operations.
- On-Chip Memory: Includes both program memory (ROM or Flash) and data memory (RAM). The specific sizes depend on the configuration.
- Peripheral Interfaces: Offers communication interfaces such as UART (Universal Asynchronous Receiver/Transmitter) for serial communication, SPI (Serial Peripheral Interface) for connecting to peripheral devices, and I2C (Inter-Integrated Circuit) for communication between ICs.
- Timers/Counters: Features multiple timers and counters for implementing timing functions, generating PWM (Pulse Width Modulation) signals, and event counting.
- I/O Ports: Provides general-purpose input/output (GPIO) ports that can be configured as inputs or outputs to interface with external devices and sensors.
- Low-Power Modes: Supports various low-power modes (e.g., sleep mode, idle mode) to minimize power consumption during inactive periods.
- Watchdog Timer: Includes a watchdog timer to prevent the microcontroller from entering an unstable or undefined state.
Benefits
- Cost-Effective: Well-suited for cost-sensitive applications where minimizing component cost is a primary consideration.
- Low Power Consumption: Ideal for battery-powered devices and applications where energy efficiency is crucial.
- Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
- Versatile: Can be used in a range of applications because of its flexible peripheral interfaces and programmable I/O ports.
- Reliable: Offers stable performance under a range of operating conditions.
Additional Details
The S3F9454XZZ-DHB4 typically operates at a low clock frequency to minimize power consumption. The specific memory capacities and the number of I/O ports vary depending on the package and part number configuration. Detailed electrical characteristics, such as voltage range, current consumption, and timing parameters, are available in the product datasheet. The S3F9454XZZ-DHB4’s features are best suited for low-power and low-cost embedded applications.