EN
  • EN
  • DE

AD7575TQ/883B

Part No AD7575TQ/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218421-AD7575TQ/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7575TQ/883B CAD Model

Description

Analog Devices Inc. AD7575TQ/883B Overview

The AD7575TQ/883B is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is specifically engineered to meet the rigorous standards of military and aerospace applications, offering outstanding reliability and accuracy in extreme environments.

Key Features

  • Precision 8-Bit ADC: The AD7575TQ/883B delivers precise 8-bit digital outputs, ensuring accurate representation of analog signals.
  • High-Speed Conversion: With its fast conversion times, this ADC is suitable for high-speed applications where quick data processing is critical.
  • Low Power Consumption: Designed for efficiency, the AD7575TQ/883B minimizes power usage, making it ideal for power-sensitive systems.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, ensuring performance stability under varying conditions.
  • Robust Military-Grade Design: The ADC is built to comply with military specifications, offering enhanced durability and resistance to harsh environments.

Applications

The AD7575TQ/883B is suitable for a wide array of applications within the defense and aerospace sectors, including:

  • Missile guidance systems
  • Avionic control systems
  • Radar and sonar signal processing
  • Secure communications
  • Spacecraft instrumentation and telemetry

Product Specifications

The AD7575TQ/883B is packaged in a hermetically sealed ceramic package, ensuring long-term reliability and protection against environmental factors. The device features a single +5V power supply operation, simplifying power management in complex systems. It also includes a track/hold function, providing flexibility in signal acquisition and timing.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7575TQ/883B undergoes stringent testing and quality assurance processes to meet the exacting requirements of military standards. Customers can trust in the performance and dependability of this ADC for their mission-critical applications.

For more detailed technical information, datasheets, and support, interested parties are encouraged to visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Matsuo
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess