EN
  • EN
  • DE

AD7574TQ

Part No AD7574TQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS uP-COMPATIBLE 8-BIT DAC | IC ADC 8BIT SAR 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Mounting Style Through Hole
Family Part Number AD7574
Manufacturer Pack Quantity 21
MSL Level 1 (Unlimited)
Win Source Part Number 1137471-AD7574TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7574TQ CAD Model

Description

The AD7574TQ from Analog Devices Inc. is a high-performance, low-power 8-bit analog-to-digital converter (ADC) that offers an outstanding combination of speed and accuracy for demanding applications. This precision ADC is designed to meet the stringent requirements of industrial, instrumentation, and communication systems where reliable and accurate digital representation of analog signals is critical.

Key Features:

  • Resolution: 8-bit integer ADC, providing a fine digital output with 256 discrete levels for analog inputs.
  • Sampling Rate: High-speed conversion capable of processing analog signals with minimal delay, making it suitable for real-time applications.
  • Input Range: Flexible input range that accommodates a variety of signal levels, ensuring compatibility with a broad spectrum of sensors and input sources.
  • Power Efficiency: Designed for low power consumption, which helps in reducing the overall power requirements of the system and enhances battery life in portable devices.
  • Interface: Easy-to-use digital interface that allows for straightforward integration with microcontrollers, DSPs, and other digital systems.
  • Package: Available in a robust package that ensures long-term reliability and durability under challenging environmental conditions.
  • Accuracy: Precision engineering ensures accurate conversion of analog signals to digital form, minimizing data loss and maintaining signal integrity.

Applications:

The AD7574TQ is ideal for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Industrial control systems
  • Portable battery-powered devices
  • Communication systems

With its combination of speed, accuracy, and power efficiency, the AD7574TQ by Analog Devices Inc. represents a reliable choice for professionals seeking an ADC that delivers consistent performance without compromising on quality or functionality.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess