EN
  • EN
  • DE

AD7569BQ

Part No AD7569BQ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Active
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number AD7569
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909724-AD7569BQ
Ultra Librarian 3D Model Ultra Librarian AD7569BQ CAD Model

Description

The AD7569BQ from Analog Devices Inc. is a multifunctional and highly integrated data acquisition system that encapsulates the essence of versatility and precision in a compact IC package. This innovative component is designed to cater to a wide range of applications, from industrial control systems to medical instrumentation, where accuracy and reliability are paramount.

Key Features

  • Integrated Analog-to-Digital Converter (ADC): The AD7569BQ is equipped with an 8-bit ADC, offering precise digital representation of analog signals.
  • Dual Digital-to-Analog Converters (DACs): It includes two 8-bit DACs, allowing for accurate output of analog signals based on digital inputs.
  • On-Board Microprocessor Interface: The device features an easy-to-use microprocessor interface, ensuring seamless integration with a variety of microcontrollers and microprocessors.
  • Single +5V Supply Operation: This component operates on a single +5V power supply, simplifying power management within the system.
  • Programmable Interface: Users can program the interface for different modes, offering flexibility for various application requirements.
  • Low Power Consumption: Designed for efficiency, the AD7569BQ minimizes power usage, making it suitable for power-sensitive applications.

Applications

The AD7569BQ is adept at serving multiple sectors due to its robust feature set. It's commonly employed in:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Medical Instrumentation
  • Test and Measurement Equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7569BQ is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. The product is available in a 24-pin DIP package, providing a reliable solution for system designers seeking a high-quality, integrated data acquisition component.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. official website or contact their customer support for assistance.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7819 $87.5638
4+ $35.9237 $143.6948
5+ $34.8011 $174.0055
7+ $33.6784 $235.7488
9+ $32.5559 $293.0031
12+ $29.1880 $350.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,999 pieces
In Stock: 2,000 pieces Factory Stock: 1,999 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess