EN
  • EN
  • DE

AD7542TD/883

Part No AD7542TD/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043005-AD7542TD/883
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7542TD/883 CAD Model

Description

Product Overview: AD7542TD/883 from Analog Devices Inc.

The AD7542TD/883 is a high-performance, precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to meet the rigorous demands of military and aerospace applications, as it conforms to the stringent 883 series standards for reliability and performance under extreme conditions.

Key Features

  • Resolution: The AD7542TD/883 boasts a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion that is essential for critical applications where accuracy is paramount.
  • Monolithic CMOS: Constructed using a monolithic CMOS process, this DAC ensures low power consumption while maintaining high-speed operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Dual-Mode Operation: It supports both multiplying and non-multiplying modes, offering flexibility in various system designs and applications.
  • Settling Time: The device features a fast settling time, ensuring quick response to changes in input data which is crucial for real-time control systems.
  • Temperature Range: With an operational temperature range suitable for military standards, the AD7542TD/883 can reliably function in extreme environments.

Applications

The AD7542TD/883 is ideal for use in systems that require high precision and reliability such as:

  • Avionics and aerospace instrumentation
  • Secure communications systems
  • Missile and satellite subsystems
  • Navigation and guidance systems
  • High-reliability industrial equipment

Quality and Reliability

Analog Devices Inc. is committed to providing top-quality components that meet the highest standards of reliability. The AD7542TD/883 is manufactured with this commitment in mind, ensuring that it performs consistently over its lifespan, even in the most demanding circumstances. It is a testament to Analog Devices' dedication to excellence and innovation in the field of high-performance analog technology.

For engineers and designers seeking a robust and precise DAC for mission-critical applications, the AD7542TD/883 from Analog Devices Inc. offers an optimal solution that does not compromise on performance or reliability.

You May Also Be Interested in

Intel
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess