EN
  • EN
  • DE

AD7528LRZ

Part No AD7528LRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS Dual 8-Bit Buffered Multiplying DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1137345-AD7528LRZ
Manufacturer Homepage www.analog.com
Family Name AD7528
Introduction Date September 04, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7528LRZ CAD Model

Description

Analog Devices AD7528LRZ Dual 8-Bit DAC

The AD7528LRZ is a high-performance dual 8-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This precision DAC is designed to offer both reliability and flexibility, making it an ideal choice for a wide range of applications, including process control systems, digital signal processing, and automated test equipment.

One of the key features of the AD7528LRZ is its dual DAC configuration, which allows for the simultaneous output of two independent voltage levels. Each DAC operates with an 8-bit resolution, ensuring precise digital-to-analog conversion with a high degree of accuracy. The device operates on a single +5V to +15V power supply, or dual ±5V power supplies, providing design flexibility for various system voltage requirements.

The compact form factor of the AD7528LRZ comes in a 20-lead SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. The device is characterized by its low power consumption, making it an efficient choice for portable and battery-operated equipment. Furthermore, the AD7528LRZ features a high-speed parallel interface, which enables quick data transfer and rapid updating of output voltages, crucial for applications requiring dynamic signal generation.

With its built-in latch-up protection, the AD7528LRZ ensures robust operation, even in harsh electrical environments. The DAC also includes a power-on reset circuit, which sets the outputs to mid-scale upon power-up, preventing any unwanted signals during system start-up. This feature is particularly useful in sensitive applications where a controlled output state is essential during power-up sequences.

For applications that require a high degree of precision and dual-channel output, the AD7528LRZ stands out as a reliable choice. Its ease of integration, coupled with Analog Devices' reputation for quality and support, makes this DAC an excellent component for designers looking to enhance their system's performance with accurate and stable analog outputs.

Whether it's for industrial process control, sophisticated instrumentation, or any system requiring high-precision analog outputs, the AD7528LRZ by Analog Devices Inc. delivers top-notch performance and reliability in a compact, easy-to-use package.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8253 $67.6506
5+ $27.7542 $138.7710
7+ $26.8869 $188.2083
9+ $26.0195 $234.1755
12+ $25.1522 $301.8264
16+ $22.5502 $360.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302 pieces
In Stock: 151 pieces Factory Stock: 151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess