EN
  • EN
  • DE

AD7524AD

Part No AD7524AD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042991-AD7524AD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7524AD CAD Model

Description

The AD7524AD is a precision 8-bit multiplying digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This high-performance DAC provides a full-scale output current with a wide dynamic range, making it an ideal choice for a variety of applications that require accurate digital-to-analog conversion.

Key Features:

  • 8-Bit Resolution: The AD7524AD offers an 8-bit data input, allowing for 256 discrete voltage or current levels for precise control in your applications.
  • High-Speed Performance: With fast settling times, the AD7524AD is suitable for applications that demand quick response times and high update rates.
  • Versatile Voltage Reference: The DAC operates with a flexible reference voltage, enabling users to set a wide range of output voltages to meet their specific requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7524AD maintains low power dissipation, which is crucial for battery-powered and portable devices.
  • Monolithic Construction: The integrated circuit is built using a monolithic chip, ensuring high reliability and consistent performance across units.
  • CMOS Technology: Utilizing CMOS technology, the AD7524AD provides a high level of integration and robustness, with the added benefits of reduced noise and improved power efficiency.

Applications:

The AD7524AD is widely used in various industries due to its flexibility and performance. Common applications include:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Automatic test equipment
  • Computerized calibration

Compatibility and Integration:

The AD7524AD is designed for easy integration into your existing systems. Its standard DIP (Dual In-line Package) or SOP (Small Outline Package) form factors allow for straightforward PCB (Printed Circuit Board) mounting. The device is compatible with a variety of microprocessors and can be interfaced with minimal additional components, simplifying design and reducing time to market.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess