EN
  • EN
  • DE

AD7511DIKP

Part No AD7511DIKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NCX4 100OHM 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series AD7511DI
Package Bulk
Product Status Active
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 15V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 350ns, 180ns
Channel Capacitance (CS(off), CD(off)) 8pF, 1pF
Current - Leakage (IS(off)) (Max) 5nA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909706-AD7511DIKP
Ultra Librarian 3D Model Ultra Librarian AD7511DIKP CAD Model

Description

Product Overview: AD7511DIKP from Analog Devices Inc.

The AD7511DIKP is a quintessential component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a testament to the company's commitment to innovation and quality in the field of electronic components.

The AD7511DIKP is a multiplexed analog switch, meticulously engineered to facilitate efficient and reliable switching between analog signals in electronic devices. It is a versatile component that finds applications in a diverse range of products, from simple consumer electronics to complex industrial systems.

Key Features:

  • High Precision: The AD7511DIKP boasts exceptional signal integrity, ensuring minimal signal distortion and high precision in switching applications.
  • Durability: Built with robust materials, this product is designed to withstand harsh conditions and provide reliable performance over an extended lifespan.
  • Low Power Consumption: Analog Devices Inc. has optimized the AD7511DIKP for low power operation, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Compatibility: The component is designed to be compatible with a wide range of signal levels and types, offering great flexibility for integration into various circuits.

Applications:

The AD7511DIKP is suitable for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Instrumentation

In summary, the AD7511DIKP from Analog Devices Inc. is a high-quality analog switch that offers excellent performance, durability, and versatility. Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the AD7511DIKP is engineered to exceed your expectations and deliver unmatched reliability and efficiency.

Technical Specifications:

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. or consult with their technical support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.0510 $96.0510
2+ $93.0491 $186.0982
3+ $90.0484 $270.1452
4+ $87.0466 $348.1864
5+ $78.0422 $390.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess