EN
  • EN
  • DE

AD7507KN

Part No AD7507KN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 450OHM 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 450Ohm
Channel-to-Channel Matching (ΔRon) 18Ohm
Voltage - Supply, Single (V+) 15V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 1.5µs, 1µs
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF, 20pF
Current - Leakage (IS(off)) (Max) 5nA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554610-AD7507KN
Ultra Librarian 3D Model Ultra Librarian AD7507KN CAD Model

Description

Product Overview: AD7507KN by Analog Devices Inc.

The AD7507KN is a high-performance, multi-channel analog multiplexer from the renowned semiconductor manufacturer, Analog Devices Inc. This robust integrated circuit (IC) is designed to facilitate precision signal routing in complex electronic systems. With its ability to handle multiple analog inputs, the AD7507KN stands out as an ideal solution for data acquisition systems, test equipment, and various other applications requiring a reliable multiplexing function.

Key Features:

  • Multiple Channels: The AD7507KN boasts an impressive array of channels, offering users the flexibility to switch between different analog signals efficiently.
  • Low On-Resistance: This IC features a low on-resistance, which minimizes signal attenuation and ensures the integrity of the analog signal being passed through the multiplexer.
  • High Off-Isolation: With its high off-isolation, the AD7507KN effectively prevents crosstalk between channels, maintaining the purity of the signal in multi-channel environments.
  • Low Crosstalk: The careful design of this multiplexer minimizes crosstalk, an essential factor for maintaining signal clarity in complex systems.
  • Single 15V or Dual ±15V Supply Operation: The device is versatile in terms of power supply, capable of operating with either a single 15V supply or a dual ±15V supply, making it suitable for a wide range of applications.
  • Durable Construction: Encased in a robust package, the AD7507KN is built to withstand the rigors of industrial environments.

Applications:

The AD7507KN is used across various industries due to its versatility and reliability. It is commonly found in:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Medical instrumentation
  • Communication systems

With its combination of performance and reliability, the AD7507KN from Analog Devices Inc. is a top choice for professionals seeking a high-quality analog multiplexer. Its ability to deliver precise signal routing under challenging conditions makes it an indispensable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess