EN
  • EN
  • DE

AD7502SQ

Part No AD7502SQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 4/8 Channel Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137287-AD7502SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7502SQ CAD Model

Description

Introducing the AD7502SQ Analog Multiplexer from Analog Devices Inc.

The AD7502SQ is a high-performance analog multiplexer that brings exceptional precision and versatility to a wide range of applications. Designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits, the AD7502SQ stands out for its reliability and functionality in complex electronic systems.

This innovative multiplexer features a dual 4-channel configuration, allowing users to select between eight differential inputs or 16 single-ended inputs, making it an ideal choice for data acquisition systems, test equipment, and process control applications. The device operates on a ±15V power supply, providing the necessary headroom for a variety of analog signals.

The AD7502SQ boasts a low charge injection of less than 5 pC, which minimizes the effect on the signal integrity during switching events. Additionally, its low on resistance of 175Ω (typical) ensures that the signal path remains as pure as possible, maintaining the accuracy of the transmitted signal. The device also features a low crosstalk between channels, which is critical in applications where signal isolation is paramount.

Constructed with CMOS (Complementary Metal-Oxide-Semiconductor) technology, the AD7502SQ is designed for enhanced durability and longevity. It also features break-before-make switching, which prevents momentary shorting when switching from one channel to another, thereby protecting the integrity of the signals and the device itself.

For ease of integration into existing systems, the AD7502SQ comes in a robust, industry-standard 16-pin ceramic DIP (Dual In-line Package), ensuring compatibility with a wide range of socketed or surface-mounted applications. Its military-grade specifications guarantee operation in extreme environments, with a temperature range from -55°C to +125°C.

Whether you're developing sophisticated military hardware, intricate medical devices, or high-precision industrial equipment, the AD7502SQ from Analog Devices Inc. provides the reliability and performance necessary to meet the most demanding requirements. It is a testament to Analog Devices' commitment to excellence in analog technology.

For detailed technical specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5181 $74.0724
8+ $15.1940 $121.5520
12+ $14.7193 $176.6316
17+ $14.2446 $242.1582
21+ $13.7699 $289.1679
29+ $12.3458 $358.0282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess