EN
  • EN
  • DE

AD7502JD

Part No AD7502JD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 4 / 8 Channel Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137285-AD7502JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7502JD CAD Model

Description

The AD7502JD from Analog Devices Inc. is a high-performance, dual 4-channel analog multiplexer that is designed to provide efficient data acquisition and signal routing in a variety of applications. This versatile component is ideal for use in systems requiring a reliable method to select one of several analog input signals to be processed or passed to a single output channel.

Key Features:

  • Multiple Configuration Options: The AD7502JD can be configured as a dual 4-channel multiplexer or as a single 8-channel multiplexer, offering flexibility in system design.
  • Low Crosstalk and Off-Channel Leakage: The device ensures minimal signal interference and high signal integrity, which is critical for accurate data acquisition and control systems.
  • Wide Operating Voltage Range: With a wide supply voltage range of ±15V, the AD7502JD is suitable for various applications and can easily integrate into both digital and analog systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting the device and the system from potential damage.
  • High-Speed Operation: The AD7502JD offers fast switching times, making it an excellent choice for systems that require rapid signal routing.

Applications:

The AD7502JD is widely used in data acquisition systems, test equipment, avionics, and industrial control systems. Its reliability and versatility make it an essential component for designers looking to create complex, multi-channel systems.

Technical Specifications:

Parameter Value Number of Channels 4 (Dual) / 8 (Single) Supply Voltage ±15V Switching Time Fast Operating Temperature Range -55°C to +125°C Package Type DIP (Dual In-line Package)

The AD7502JD is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance system performance and reliability. Whether for professional or industrial use, the AD7502JD stands out as a top choice for multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess