AD7476ARTZ-REEL7 - Analog Devices Inc.
The AD7476ARTZ-REEL7 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is part of the AD7476 series, which is renowned for its compact design and exceptional speed, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.
Key Features:
- Resolution: 12-bit ADC, providing a fine level of detail in the digital representation of the analog input signal.
- Throughput Rate: Up to 1 MSPS (Mega Samples Per Second), enabling fast data acquisition for real-time processing.
- Power Efficiency: Low power consumption with a typical operating current of just 1 mA, and a power-down mode that reduces the current to 2 µA, making it suitable for battery-powered devices.
- Input Voltage Range: 0 V to VREF, where VREF can vary between 2.7 V and 5.25 V, providing flexibility in different system designs.
- Interface: SPI-compatible serial interface, facilitating easy integration with most microcontrollers and DSPs.
- Packaging: Supplied in a compact SOT-23 6-lead package, saving valuable board space in space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
Applications:
The AD7476ARTZ-REEL7 is versatile and can be used in various applications, such as:
- Battery-powered devices
- Data acquisition systems
- Medical instruments
- Communication systems
- Portable instrumentation
With its high-speed operation, low power consumption, and compact form factor, the AD7476ARTZ-REEL7 from Analog Devices Inc. is an excellent choice for designers seeking to enhance the performance and efficiency of their systems.