EN
  • EN
  • DE

AD7466BRTZ-REEL

Part No AD7466BRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 1.6V ~ 3.6V
Supply Voltage , Digital 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number AD7466
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1137233-AD7466BRTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7466BRTZ-REEL CAD Model

Description

Analog Devices Inc. AD7466BRTZ-REEL

The AD7466BRTZ-REEL from Analog Devices Inc. is a high-performance, 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a compact, low-power solution for a wide range of applications. Housed in a small, RoHS-compliant SOT-23 package, this device is part of a product reel, making it ideal for automated manufacturing processes.

With its single 1.6 V to 3.6 V supply operation, the AD7466BRTZ-REEL is designed for portable or battery-powered devices where power efficiency is critical. It boasts a typical power consumption of just 1 mW at a 1 MSPS throughput rate, dropping to a mere 1 µW in full power-down mode. These features ensure that the device can be used in power-sensitive applications without compromising performance or battery life.

The ADC operates with a high-speed SPI-compatible serial interface, which allows for high-speed data transfer and easy connection to microcontrollers or digital signal processors (DSPs). This makes the AD7466BRTZ-REEL a versatile component that can be integrated into various digital systems with minimal interfacing complexity.

Key features of the AD7466BRTZ-REEL include:

  • 12-bit resolution with no missing codes
  • Throughput rate: 1 MSPS
  • Single 1.6 V to 3.6 V supply operation
  • Low power consumption: 1 mW at 1 MSPS, 1 µW in power-down mode
  • SPI-compatible serial interface
  • On-chip track-and-hold circuit
  • Automatic power-down
  • Small 6-lead SOT-23 package

With its high level of integration, the AD7466BRTZ-REEL simplifies design and reduces the need for external components. Its automatic power-down feature conserves energy by powering down the ADC between conversions, making it an excellent choice for multiplexed systems that require multiple ADCs.

Whether you're designing for medical instrumentation, communication systems, data acquisition, or battery-powered devices, the AD7466BRTZ-REEL offers a blend of performance, power efficiency, and ease of use that can help you achieve a faster time-to-market with your product designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5254 $57.6270
11+ $9.4568 $104.0248
17+ $9.1612 $155.7404
23+ $8.8657 $203.9111
30+ $8.5702 $257.1060
40+ $7.6836 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,048 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess