EN
  • EN
  • DE

AD7414ARMZ-0

Part No AD7414ARMZ-0
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin MSOP Tube / SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Testing Conditions 40°C (-40°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 077019-AD7414ARMZ-0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7414
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7414ARMZ-0 CAD Model

Description

Product Overview: AD7414ARMZ-0 Temperature Sensor

The AD7414ARMZ-0 is a high-precision, digital temperature sensor from Analog Devices Inc., designed to provide accurate temperature monitoring in a variety of applications. This compact sensor is part of the AD7414 series, which is known for its reliability and performance in demanding environments.

Key Features

  • Temperature Range: The AD7414ARMZ-0 offers a wide operating temperature range, making it suitable for diverse applications.
  • Accuracy: It delivers exceptional accuracy, ensuring precise temperature measurements critical for system control and protection.
  • Resolution: With a high-resolution output, the sensor provides detailed temperature data, allowing for fine-grained system adjustments.
  • Interface: The device includes a serial I2C interface for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates at a low voltage, contributing to the energy efficiency of the overall system.
  • Form Factor: Housed in a compact MSOP package, the AD7414ARMZ-0 is ideal for space-constrained applications.

Applications

The AD7414ARMZ-0 is versatile and can be used in various applications, including:

  • Environmental control systems
  • Computer peripheral thermal protection
  • Industrial process control
  • Portable electronics
  • Telecommunications infrastructure

Product Specifications

Attribute Value
Manufacturer Analog Devices Inc.
Part Number AD7414ARMZ-0
Package / Case MSOP-8
Temperature Range Specified by customer
Accuracy ±1°C (typical)
Interface I2C, 2-Wire Serial
Supply Voltage 2.7 V to 5.5 V

The AD7414ARMZ-0 by Analog Devices Inc. is an ideal choice for designers seeking a reliable and precise temperature sensor for their next project. Its combination of accuracy, low power consumption, and small form factor makes it an excellent choice for a wide range of temperature sensing needs.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0002 $52.0026
31+ $3.2822 $101.7482
48+ $3.1797 $152.6256
65+ $3.0771 $200.0115
85+ $2.9745 $252.8325
113+ $2.6668 $301.3484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess