EN
  • EN
  • DE

AD74111YRU-REEL

Part No AD74111YRU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 1ADC / 1DAC Ch Automotive 16-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171727-AD74111YRU-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD74111
Introduction Date May 22, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD74111YRU-REEL CAD Model

Description

Product Overview: AD74111YRU-REEL by Analog Devices Inc.

The AD74111YRU-REEL is a versatile and high-performance audio codec from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to cater to a wide array of audio applications, including telecommunication systems, digital audio effects processors, and voice and speech processing. Its compact design and superior functionality make it an ideal choice for designers looking for a reliable and efficient solution for their audio processing needs.

Key Features

  • High-Quality Audio: The AD74111YRU-REEL delivers exceptional audio performance with a 24-bit sigma-delta analog-to-digital (ADC) and digital-to-analog (DAC) converters, ensuring crystal-clear sound reproduction.
  • Low Power Consumption: Designed for power-sensitive applications, this codec operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, accommodating various audio standards and ensuring compatibility with multiple audio formats.
  • Programmable Filters: The device includes programmable on-chip filters that allow customization for specific application requirements, providing designers with greater control over audio processing.
  • Single Supply Operation: The AD74111YRU-REEL operates on a single power supply, simplifying the power design of the overall system.

Package and Availability

The AD74111YRU-REEL comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its reel packaging facilitates easy integration into automated manufacturing processes, ensuring a smooth production flow. The product is available in reel format, making it convenient for mass production and inventory management.

Applications

  • Telecommunications
  • Portable Audio Devices
  • Digital Audio Effects
  • Voice and Speech Processing Systems
  • Automotive Audio Systems

In conclusion, the AD74111YRU-REEL by Analog Devices Inc. is a top-tier audio codec that offers a blend of performance, flexibility, and efficiency. Its robust feature set and ease of integration make it an excellent choice for any audio application demanding high-quality sound and reliable operation.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $16.3637
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
Lowest to $3.2687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6940 $53.5520
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9776 $253.8576
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess