EN
  • EN
  • DE

AD7352BRUZ

Part No AD7352BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential Input, Dual, Simultaneous Sampling, 3 MSPS, 12-Bit, SAR ADC | IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 3M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.25V ~ 2.75V
Supply Voltage , Digital 2.25V ~ 2.75V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7352
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137119-AD7352BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7352BRUZ CAD Model

Description

Product Overview: AD7352BRUZ from Analog Devices Inc.

The AD7352BRUZ is a high-performance, dual, 14-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is specifically engineered to cater to applications that demand fast sampling rates and accurate data conversion. With its dual simultaneous sampling and conversion capability, the AD7352BRUZ is an ideal choice for advanced digital signal processing tasks in various sectors including communications, medical instrumentation, and industrial control systems.

Key Features:

  • Dual 14-Bit ADC: The device integrates two independent 14-bit ADCs, providing precise dual-channel data acquisition.
  • High-Speed Performance: Each ADC operates at a conversion rate of up to 5 MSPS (Mega-Samples Per Second), ensuring rapid data processing for time-sensitive applications.
  • Simultaneous Sampling: The simultaneous sampling feature allows for accurate capture of two analog signals at the same point in time, reducing signal skew and preserving the phase information.
  • Differential Inputs: The AD7352BRUZ features differential inputs which enhance noise immunity and improve the signal-to-noise ratio, critical for high-precision measurements.
  • Flexible Power Supply: This ADC supports a wide supply voltage range from 2.5V to 5.5V, providing versatility for different system power requirements.
  • Serial Interface: Equipped with a high-speed serial interface, the device can be easily connected to digital processors or microcontrollers for efficient data transfer.
  • Compact Package: The AD7352BRUZ comes in a TSSOP (Thin Shrink Small Outline Package), which is space-saving and suitable for compact PCB layouts.

Applications:

The versatility of the AD7352BRUZ allows it to be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Control
  • Data Acquisition Systems
  • Communications Infrastructure
  • Power Line Monitoring

Overall, the AD7352BRUZ from Analog Devices Inc. stands out as a robust and reliable component that delivers exceptional performance for systems requiring high-speed, dual-channel data conversion. Its advanced features and flexible operation make it an excellent choice for engineers and designers looking to enhance the capabilities of their electronic designs.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0903 $62.1806
4+ $25.5100 $102.0400
7+ $24.7128 $172.9896
9+ $23.9156 $215.2404
11+ $23.1184 $254.3024
15+ $20.7269 $310.9035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess