EN
  • EN
  • DE

AD734SQ/883B

Part No AD734SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 10 MHz, 4-Quadrant Multiplier/Divider
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1137118-AD734SQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD734
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD734SQ/883B CAD Model

Description

Product Overview: AD734SQ/883B

The AD734SQ/883B is a high-performance, precision analog multiplier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise signal processing capabilities.

Key Features

  • Wide Bandwidth: The AD734SQ/883B boasts a bandwidth of 10 MHz, which is impressive for an analog multiplier, providing the speed necessary for high-frequency signal processing tasks.
  • High Accuracy: With a nonlinearity of only 0.1%, the device ensures accurate multiplication, division, and other complex mathematical operations, minimizing errors in the output signal.
  • Low Noise: The low noise performance of this multiplier makes it suitable for sensitive applications, such as medical instrumentation and audio processing, where signal integrity is paramount.
  • Four-Quadrant Multiplication: It can handle four-quadrant inputs, allowing for both bipolar and unipolar signals to be processed effectively.
  • Temperature Range: The AD734SQ/883B operates within the military temperature range of -55°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Robust Package: Encased in a sturdy 16-pin CERDIP package, it is designed to meet the rigorous standards of the 883B military specification, offering enhanced durability and longevity.

Applications

The versatility of the AD734SQ/883B allows it to be used in various high-end applications, including:

  • Automatic test equipment
  • Instrumentation and control systems
  • Communication systems
  • Image processing
  • Analog computers

Conclusion

The AD734SQ/883B from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the demanding needs of modern electronic systems. Its blend of speed, precision, and robustness makes it an excellent choice for professionals seeking a reliable analog multiplier for their critical applications. Whether you're designing a complex medical device or a sophisticated military communication system, the AD734SQ/883B is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $79.3985
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess