EN
  • EN
  • DE

AD734BN

Part No AD734BN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 10 MHz, 4-Quadrant Multiplier/Divider | IC MULTIPLIER/DIVIDER 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number AD734
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1137114-AD734BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD734BN CAD Model

Description

The AD734BN from Analog Devices Inc. is a high-performance, precision analog multiplier that combines a wealth of features and versatility, making it an ideal choice for a wide array of applications. This four-quadrant multiplier is capable of providing a frequency range up to 10 MHz, ensuring it can be used in high-speed signal processing tasks.

Key Features

  • High Accuracy: The AD734BN boasts excellent accuracy with a maximum multiplication error of 0.1% and a temperature coefficient of only 10 ppm/°C, ensuring reliable performance across varying conditions.
  • Wide Dynamic Range: With a dynamic range of 90 dB, this device can handle a broad range of input signals without sacrificing fidelity, making it highly versatile in different signal processing scenarios.
  • Low Distortion: The low distortion figures (typically -80 dBc) are a testament to the device's quality, ensuring that the output signal remains clean and unaltered.
  • High Frequency Range: The AD734BN operates effectively up to 10 MHz, making it suitable for high-frequency applications in telecommunications, audio, and video processing.

Applications

The AD734BN is designed to be a flexible component in various electronic systems. Its applications include but are not limited to:

  • Frequency doubling
  • Square wave generation
  • Phase detection
  • Voltage-controlled amplifiers and filters
  • Modulation and demodulation circuits

Product Specifications

Parameter Value Supply Voltage ±5 V to ±15 V Operating Temperature -40°C to +85°C Package Type 14-Pin PDIP Manufacturer Analog Devices Inc.

The AD734BN is packaged in a 14-pin PDIP (Plastic Dual In-line Package), offering a robust and reliable solution for system designers. With its precision performance and high-frequency capabilities, the AD734BN is a cornerstone in the design of sophisticated analog systems.

You May Also Be Interested in

Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier / Analog Multiplier 4Bit 500MHz 8-Pin SOIC N T/R
Need more? Email Us
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess