EN
  • EN
  • DE

AD7343ASU-REEL

Part No AD7343ASU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description RIM - BASE BAND CONVERTER I.C. / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37811-AD7343ASU-REEL
Ultra Librarian 3D Model Ultra Librarian AD7343ASU-REEL CAD Model

Description

Product Overview: AD7343ASU-REEL

The AD7343ASU-REEL from Analog Devices Inc. is a high-performance, dual 14-bit analog-to-digital converter (ADC) packaged in a convenient and efficient tape and reel format for automated manufacturing processes. This precision ADC is designed to cater to a wide range of applications, including telecommunications, medical instrumentation, and industrial control systems where accuracy and speed are critical.

At the core of the AD7343ASU-REEL is its dual-channel architecture, which allows for simultaneous sampling and conversion of two analog signals. This feature is particularly useful in applications where phase information between two signals is important, such as in I/Q demodulation schemes used in communication systems. The converter operates on a single 5V power supply, which simplifies system power design and contributes to its low power consumption.

The AD7343ASU-REEL boasts an impressive conversion rate of up to 500 kSPS (kilo-samples per second), providing the speed needed for high-bandwidth or fast-sampling applications. Additionally, it features an on-chip 2.5V reference, which eliminates the need for external reference components and further reduces system complexity and cost.

With its excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, the AD7343ASU-REEL delivers accurate and reliable digital representations of the input analog signals. Its digital interface is compatible with a variety of microprocessors and digital signal processors, making it a versatile choice for system integration.

The AD7343ASU-REEL comes in a surface-mount, 28-lead TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications. The tape and reel packaging ensures that the product is ready for automated pick-and-place assembly processes, contributing to a more streamlined manufacturing workflow.

Analog Devices Inc. is known for its dedication to precision and quality, and the AD7343ASU-REEL is no exception. It represents a reliable solution for designers looking to incorporate high-speed, dual-channel ADC functionality into their systems with minimal design effort and maximum performance.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess