EN
  • EN
  • DE

CRCW06036R80FKEAHP

Part No CRCW06036R80FKEAHP
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 6.8 OHM 1% 1/3W 0603 / 6.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Dale
Series CRCW-HP
Package Tape & Reel
Resistance 6.8 Ohms
Tolerance ±1%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Base Product Number CRCW0603
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Names 541-6.80SCT,541-6.80SDKR,541-6.80STR,CRCW06036R80FKEAHP-ND
Standard Package 5,000
Win Source Part Number 1053082-CRCW06036R80FKEAHP
Ultra Librarian 3D Model Ultra Librarian CRCW06036R80FKEAHP CAD Model

Description

The CRCW06036R80FKEAHP is a thick film chip resistor from Vishay, designed for high power applications. It is a surface mount resistor with a resistance value of 6.8 Ohms and a power rating suitable for demanding circuits.

Applications:

  • Power Supplies: Used in power supply circuits for current limiting and voltage division.
  • Automotive Electronics: Employed in automotive control units and sensor circuits.
  • Industrial Equipment: Integrated into industrial control systems and machinery for robust resistance.
  • LED Lighting: Utilized in LED driver circuits for current regulation.
  • Consumer Electronics: Used in various consumer electronics devices requiring surface mount resistors.

Features:

  • Resistance Value: 6.8 Ohms
  • Tolerance: 1%
  • Power Rating: High power rating for its size (Specific power rating must be checked on datasheet as it varies by series)
  • Temperature Coefficient: Low temperature coefficient to ensure stability over temperature changes.
  • Package Size: 0603 (1608 metric)
  • Termination: Wraparound terminations for reliable soldering.
  • RoHS Compliant: Lead-free and compliant with RoHS standards.

Benefits:

  • Precision Resistance: Tight tolerance ensures accurate resistance value.
  • High Reliability: Robust construction and high-quality materials ensure long-term reliability.
  • Stable Performance: Low temperature coefficient provides stable performance over a wide temperature range.
  • Easy Assembly: Surface mount design allows for easy and efficient assembly.
  • Compact Size: Small package size saves board space.

Additional Details:

The CRCW06036R80FKEAHP resistor is manufactured using a thick film process on a ceramic substrate. The wraparound terminations provide excellent adhesion to the PCB. This resistor is designed to meet the demanding requirements of modern electronic circuits. It adheres to industry standards and is suitable for automated assembly processes. The exact power rating should be verified in the product datasheet to ensure suitability for the intended application.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,465+ $0.0235 $57.9275
5,990+ $0.0193 $115.6070
9,260+ $0.0187 $173.1620
12,740+ $0.0182 $231.8680
16,560+ $0.0175 $289.8000
22,060+ $0.0157 $346.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 2465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess