EN
  • EN
  • DE

AD7342AST-REEL

Part No AD7342AST-REEL
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description MOTOROLA BASEBAND CONVERTER I.C. / RF Mixer IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number AD7342
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37807-AD7342AST-REEL
Ultra Librarian 3D Model Ultra Librarian AD7342AST-REEL CAD Model

Description

Analog Devices Inc. AD7342AST-REEL

The AD7342AST-REEL from Analog Devices Inc. is a high-performance, dual 14-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and accuracy for demanding signal processing applications. This component is part of a reliable series designed for direct interfacing with a wide range of signal sources in a compact, surface-mount package on a tape and reel, making it ideal for automated manufacturing processes.

The AD7342AST-REEL operates on a single 5V power supply and features a throughput rate of 500 kSPS (kilo-samples per second), providing rapid data acquisition without sacrificing precision. The dual ADC channels allow simultaneous sampling, which is critical for accurate capture of high-speed signals and for applications where phase information between channels is important.

Key features of the AD7342AST-REEL include:

  • 14-Bit Resolution: High-resolution ADCs provide detailed signal representation, which is vital for applications such as medical imaging, scientific instrumentation, and high-end industrial control.
  • Dual Simultaneous Sampling Channels: The ability to sample two analog signals at the same time ensures accurate timing and phase-relation data capture.
  • High Throughput Rate: With a 500 kSPS sampling rate, this ADC can handle high-speed signals, making it suitable for dynamic signal analysis.
  • Single 5V Power Supply: Simplifies power management within the system and is compatible with standard digital systems.
  • Surface-Mount Package: The small form factor is designed for space-constrained applications and is provided in a tape and reel format for ease of manufacturing.

Applications for the AD7342AST-REEL are diverse and include industrial process control, data acquisition systems, battery-powered and portable devices, and any other system that requires high-speed, precise analog-to-digital conversion. Its robust design and ease of integration make it a preferred choice for engineers looking to enhance system performance without compromising on space or power efficiency.

With the AD7342AST-REEL, Analog Devices Inc. continues its tradition of delivering high-quality components that push the boundaries of speed, accuracy, and functionality in ADC technology.

You May Also Be Interested in

Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0169 $65.0845
11+ $10.6814 $117.4954
17+ $10.3476 $175.9092
24+ $10.0139 $240.3336
30+ $9.6801 $290.4030
40+ $8.6787 $347.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess