EN
  • EN
  • DE

AD7314ARMZ

Part No AD7314ARMZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -35°C to 85°C
Output Type SPI
Supply Voltage - Operating 2.65 V to 5.5 V
Resolution 9 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C
Testing Conditions -35°C to 85°C
Temperature Range - Operating -35°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 077013-AD7314ARMZ
Family Name AD7314
Introduction Date October 30, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7314ARMZ CAD Model

Description

Analog Devices Inc. AD7314ARMZ Temperature Sensor

The AD7314ARMZ is a high-precision digital temperature sensor from Analog Devices Inc., a leader in high-performance semiconductors. Designed for sophisticated thermal monitoring applications, this sensor is an ideal solution for systems that require accurate temperature readings with digital output.

At the heart of the AD7314ARMZ is a band gap temperature sensor that has been optimized for high accuracy and resolution. It can measure temperature in the range of -40°C to +125°C, making it suitable for a broad range of environmental conditions. The temperature data is converted to a 10-bit digital word using an internal ADC (Analog-to-Digital Converter), providing a resolution of 0.25°C per bit.

This sensor communicates via a SPI (Serial Peripheral Interface), which allows for easy integration into existing microcontroller-based systems. The compact MSOP-8 package of the AD7314ARMZ makes it a space-saving choice for PCB designs, particularly in applications where board real estate is at a premium.

Key features of the AD7314ARMZ include:

  • High Accuracy: Provides precise temperature readings, which is critical for maintaining system stability and performance.
  • Low Power Consumption: The device operates with a nominal supply voltage of 3.0V, making it suitable for battery-powered and portable applications.
  • Fast Throughput Rate: Offers a fast conversion rate, allowing for real-time temperature monitoring and control.
  • Programmable Overtemperature Shutdown: Includes a programmable overtemperature shutdown feature that provides additional protection for the system.

The AD7314ARMZ is widely used in electronic systems that require thermal monitoring and management, such as computer peripherals, environmental control systems, and industrial automation. Its robust design ensures reliable operation even in harsh industrial environments.

Whether you are designing a sophisticated climate control system or simply need to monitor the temperature of a critical component, the AD7314ARMZ from Analog Devices Inc. offers the performance and reliability that your project demands.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3416 $53.4160
23+ $4.3828 $100.8044
36+ $4.2459 $152.8524
49+ $4.1089 $201.3361
63+ $3.9720 $250.2360
85+ $3.5611 $302.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess