EN
  • EN
  • DE

TLV320AIC3206IYZFT

Part No TLV320AIC3206IYZFT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 42DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 93 / 100
Analog Supply Voltage 1.5 V to 1.95 V
Digital Supply Voltage 1.26 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 42-DSBGA
Win Source Part Number 1109398-TLV320AIC3206IYZFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3206IYZFT CAD Model

Description

The TLV320AIC3206IYZFT is a state-of-the-art low-power audio codec from Texas Instruments that integrates a variety of advanced features to deliver exceptional audio performance for a wide range of applications. This codec is part of TI's extensive range of audio IC products, renowned for their quality, reliability, and cutting-edge technology.

Key Features

  • High-Performance Audio: With a signal-to-noise ratio (SNR) that ensures crystal-clear audio output, the TLV320AIC3206IYZFT is designed for high-quality sound reproduction.
  • Low Power Consumption: It is optimized for battery-powered devices, offering a low-power consumption mode that significantly extends battery life without compromising audio quality.
  • Flexible Audio Interface: The codec supports I2S, left-justified, right-justified, and DSP audio interfaces, making it compatible with a broad range of microprocessors and digital signal processors.
  • Programmable Inputs and Outputs: It features programmable inputs and outputs, allowing for versatile connection configurations to accommodate various audio paths and signal processing needs.
  • Integrated PLL: The built-in phase-locked loop (PLL) facilitates precise clock generation for the codec, simplifying system design and reducing external component count.

Applications

The TLV320AIC3206IYZFT is ideal for a multitude of applications that require high-quality audio processing, including:

  • Portable audio devices
  • Smartphones and tablets
  • Wireless headsets and headphones
  • Audio docking stations
  • Home and professional audio systems

Technical Specifications

With a wide range of technical specifications, the TLV320AIC3206IYZFT is engineered to meet the demands of modern audio systems:

  • Power Supply Voltage: 1.8V for Analog, 1.8V to 3.6V for Digital
  • 4 Analog-to-Digital Converters (ADCs)
  • 2 Digital-to-Analog Converters (DACs)
  • Extensive register-based control
  • Small 32-lead QFN package for space-constrained applications

Whether you are designing a compact personal audio device or a sophisticated audio processing system, the TLV320AIC3206IYZFT from Texas Instruments offers the performance, flexibility, and reliability needed to deliver an exceptional audio experience.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $5.4135
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9561 $59.7366
13+ $8.1691 $106.1983
19+ $7.9138 $150.3622
27+ $7.6586 $206.7822
34+ $7.4033 $251.7122
46+ $6.6374 $305.3204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess