EN
  • EN
  • DE

LM4673SDX/NOPB

Part No LM4673SDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.65W 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2.65W x 1 at 4Ohm
Supply Voltage (V) 2.4V ~ 5.5V
Features Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-WSON (3x3)
Manufacturer Package 8-WFDFN Exposed Pad
Part Number Series LM4673
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811694-LM4673SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4673SDX/NOPB CAD Model

Description

Product Overview: LM4673SDX/NOPB

The LM4673SDX/NOPB is a high-quality audio amplifier integrated circuit (IC) produced by the acclaimed manufacturer Texas Instruments (TI). This IC is designed to deliver exceptional audio performance for a wide range of consumer electronic applications. Its compact size and efficient operation make it an ideal choice for portable and space-constrained devices.

Key Features

  • Output Power: The LM4673SDX/NOPB is capable of delivering 2.5W of continuous average power to a 4Ω load with less than 10% THD+N from a 5V power supply, making it powerful enough for various audio applications.
  • Efficiency: This IC features a high efficiency of 90%, which minimizes power loss and extends battery life in portable applications.
  • Advanced Modulation Scheme: The device uses an advanced modulation scheme that eliminates the output filter, reducing external component count and simplifying design.
  • Micro-Power Shutdown Mode: An ultra-low quiescent current shutdown mode significantly reduces power consumption when the amplifier is not in use.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.

Applications

The LM4673SDX/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Quality and Reliability

As with all Texas Instruments products, the LM4673SDX/NOPB is manufactured to the highest quality standards, ensuring reliable performance in your application. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Package and Availability

The IC is available in a space-saving 9-bump micro SMD package, which is ideal for the latest generation of compact electronic devices. The package is designed to be easy to solder onto a printed circuit board, facilitating rapid prototyping and production.

For designers looking for a high-performance audio amplifier solution, the LM4673SDX/NOPB from Texas Instruments offers a blend of power, efficiency, and ease of use that is hard to match.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6556 $57.9460
75+ $1.3585 $101.8875
115+ $1.3160 $151.3400
160+ $1.2736 $203.7760
205+ $1.2311 $252.3755
275+ $1.1038 $303.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 592 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess