EN
  • EN
  • DE

AD7292BCPZ-RL

Part No AD7292BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit Monitor and Control System with ADC,DACs, Temperature Sensor, and GPIOs | IC ADC 10BIT SAR 36LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 625k
Number of Inputs 1, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.8V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 36-WFQFN Exposed Pad, CSP
Supplier Device Package 36-LFCSP-WQ (6x6)
Mounting Style SMD
Family Part Number AD7292
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 717454-AD7292BCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7292BCPZ-RL CAD Model

Description

Product Overview: AD7292BCPZ-RL by Analog Devices Inc.

The AD7292BCPZ-RL is a high-performance, low-power, octal, 12-bit analog-to-digital converter (ADC) with an integrated temperature sensor, designed and manufactured by the renowned Analog Devices Inc. This component is tailored for precision data acquisition systems, providing accurate and reliable digital representations of analog signals in a compact LFCSP package.

Key Features:

  • Resolution: 12-bit resolution offers a fine granularity in analog-to-digital conversion, ensuring detailed and precise measurements.
  • Integrated Temperature Sensor: An on-chip temperature sensor provides additional functionality, allowing for temperature monitoring and compensation within the system.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD7292BCPZ-RL ensures efficient operation, making it suitable for portable and battery-powered devices.
  • Package: The device is housed in a space-saving LFCSP (Lead Frame Chip Scale Package), which is ideal for compact electronics where board space is at a premium.
  • Multi-Channel Operation: With eight channels, this ADC can process multiple analog inputs simultaneously, enhancing the throughput and flexibility of the system.

Applications:

The AD7292BCPZ-RL is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Automation
  • Medical Instruments
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Instrumentation and Control Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7292BCPZ-RL is no exception. Each component is rigorously tested to meet high standards of performance and reliability, ensuring that the product you receive is ready for integration into your advanced electronic systems.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess