EN
  • EN
  • DE

LMH0070SQ/NOPB

Part No LMH0070SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps, HD, SD, DVB-ASI SDI Serializer and Cable Driver With LVDS Interface | IC SERIALIZER/CABLE DVR 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Displays
Interface SMBus (2-Wire/I²C)
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Style SMD
Family Part Number LMH0070
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201374-LMH0070SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0070SQ/NOPB CAD Model

Description

The LMH0070SQ/NOPB from Texas Instruments is a state-of-the-art SDI Serializer with integrated cable driver, designed to meet the rigorous demands of high-speed data transmission in the modern broadcasting industry. This device is ideal for a wide range of applications, including professional video cameras, video switchers, and digital video routers.

Key Features

  • High-Performance Serialization: The LMH0070SQ/NOPB efficiently converts 20-bit parallel LVCMOS/LVTTL data into a serial SDI signal, ensuring reliable data transmission over long distances.
  • Wide Range of Data Rates: This device supports a broad spectrum of SDI data rates, making it versatile for different standards such as SMPTE 259M, SMPTE 344M, and DVB-ASI.
  • Integrated Cable Driver: The built-in cable driver can drive 75-ohm coaxial cables, providing a clean, stable output signal for high-quality video transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH0070SQ/NOPB operates with minimal power dissipation, reducing the thermal footprint in sensitive applications.
  • Advanced Packaging: Housed in a compact 48-WQFN package, it allows for space-saving designs without compromising performance.

Technical Specifications

The LMH0070SQ/NOPB operates over a supply voltage range of 3.3V and features an automatic power-down mode for additional power savings. Its output swing can be programmed via an external pin, and it includes a lock detect feature for signal integrity monitoring. The device is also characterized for operation from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

  • Professional Video Equipment
  • Video Production Switchers
  • Digital Video Routers
  • Broadcast Video Servers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH0070SQ/NOPB is no exception. It comes in a lead-free, RoHS-compliant package, reflecting TI's dedication to environmental sustainability. The device's robust design ensures that it meets the industry's high standards for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2775 $52.5550
5+ $21.5610 $107.8050
8+ $20.8872 $167.0976
10+ $20.2134 $202.1340
13+ $19.5397 $254.0161
18+ $17.5183 $315.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess