EN
  • EN
  • DE

AD7291BCPZ-RL7

Part No AD7291BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7291
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7291BCPZ-RL7TR, AD7291BCPZ-RL7DKR, AD7291BCPZ-RL7CT, AD7291BCPZ-RL7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845295-AD7291BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7291BCPZ-RL7 CAD Model

Description

AD7291BCPZ-RL7: 8-Channel, I2C, Low Power, 12-Bit SAR ADC with Temperature Sensor

The AD7291BCPZ-RL7 is a versatile and high-performance data acquisition component from Analog Devices Inc., designed for applications requiring multiple analog inputs with digital conversion. This 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) features eight single-ended channels with a low power consumption profile, making it ideal for battery-powered devices and power-sensitive applications.

One of the standout features of the AD7291BCPZ-RL7 is its integrated temperature sensor, which provides added functionality for monitoring system health or environmental conditions. This on-chip temperature sensor simplifies design and reduces the need for additional components, thus saving space and cost.

The device operates from a 2.7 V to 5.25 V power supply, allowing for flexibility in various system voltages. It boasts an impressive sampling rate of up to 1 MSPS (mega-samples per second), enabling precise and rapid data acquisition. This high-speed performance, combined with low power consumption, is particularly beneficial for portable and remote sensing applications.

Communication with the AD7291BCPZ-RL7 is facilitated through a fast I2C-compatible serial interface, which supports standard, fast, and high-speed I2C modes. This feature ensures easy integration with microcontrollers and digital systems, making it a convenient choice for designers.

The ADC's compact 20-lead LFCSP (lead frame chip scale package) format allows for a minimal footprint on the PCB (printed circuit board), which is crucial for space-constrained designs. The device also includes a sequence of operation modes that can be programmed via the I2C interface, providing flexibility in power management and conversion sequencing.

With its combination of multiple analog input channels, low power operation, integrated temperature sensor, and high-speed digital interface, the AD7291BCPZ-RL7 is a highly adaptable solution for a wide range of applications. These include portable instruments, battery management systems, industrial control systems, and environmental monitoring devices. Its robust feature set ensures that designers can meet the demanding requirements of modern electronic systems while maintaining efficiency and precision.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1061 $60.3183
7+ $16.4973 $115.4811
10+ $15.9818 $159.8180
13+ $15.4662 $201.0606
17+ $14.9507 $254.1619
23+ $13.4041 $308.2943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess