EN
  • EN
  • DE

AD725ARZ

Part No AD725ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Video Encoder
Applications RGB to NTSC/PAL
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008099-AD725ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD725ARZ CAD Model

Description

The AD725ARZ is a cutting-edge RGB to NTSC/PAL encoder that seamlessly converts red, green, and blue color component signals into a composite NTSC or PAL format. Manufactured by Analog Devices Inc., this integrated circuit is designed for use in various applications such as video game consoles, DVD players, and any video equipment requiring high-quality video output.

Key Features

  • High-Quality Video: The AD725ARZ ensures crisp and clear video output, with a high level of color fidelity and minimal signal distortion.
  • Multi-Format Support: This encoder supports both NTSC and PAL standards, making it versatile for use in different regions and with various display technologies.
  • Integrated Chroma Filters: On-chip chroma filters are included to eliminate external components and reduce system complexity.
  • Low Power Consumption: With its efficient design, the AD725ARZ operates with reduced power requirements, making it suitable for portable and low-power applications.
  • Easy Implementation: The device comes in a 16-lead SOIC package, ensuring easy integration into existing systems with minimal footprint.

Applications

  • Video game systems
  • DVD players and recorders
  • Video conferencing equipment
  • Home theater systems
  • Personal computers with video output capabilities

Technical Specifications

The AD725ARZ operates on a single 5V supply and includes an internal color burst oscillator that runs at 3.579545 MHz for NTSC or 4.433618 MHz for PAL systems. It also features a luma trap port for improved image quality and an external oscillator option for synchronization with other system components.

Ordering Information

The product is available with the part number AD725ARZ, packaged in a 16-lead SOIC. For detailed information on pricing, availability, and shipping, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2461 $62.4922
4+ $25.6378 $102.5512
7+ $24.8366 $173.8562
9+ $24.0355 $216.3195
11+ $23.2343 $255.5773
15+ $20.8307 $312.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,065 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess