EN
  • EN
  • DE

AD723ARUZ-REEL7

Part No AD723ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB-NTSC/PAL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Video Encoder
Applications Cameras, Internet Appliances, Set-Top Boxes
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 713315-AD723ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD723
Introduction Date November 04, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD723ARUZ-REEL7 CAD Model

Description

Product Overview: AD723ARUZ-REEL7 from Analog Devices Inc.

The AD723ARUZ-REEL7 is a high-performance, mixed-signal integrated circuit from Analog Devices Inc., renowned for its precision and innovation in the field of analog technology. This particular component is designed to cater to a wide range of applications that require accurate analog signal processing, including industrial, medical, communication, and automotive systems.

Key Features and Benefits

  • High Integration: The device integrates multiple functions into a single chip, which can help reduce the overall system complexity and footprint, leading to cost savings in terms of both board space and additional external components.
  • Precision Performance: Analog Devices Inc. is known for its high-quality products, and the AD723ARUZ-REEL7 is no exception. It delivers precise performance, ensuring that the analog signals are processed with high fidelity, which is crucial for applications where accuracy is paramount.
  • Robust Reliability: Designed to withstand harsh conditions, the product is built to operate reliably over a wide temperature range, making it suitable for industrial environments and outdoor applications.
  • Energy Efficiency: The AD723ARUZ-REEL7 is optimized for low-power consumption, which makes it an ideal choice for battery-powered devices or energy-sensitive applications.

Technical Specifications

  • Package / Case: TSSOP-16
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified over a range, typically from -40°C to +85°C, ensuring performance under varying environmental conditions.
  • Supply Voltage: Engineered to work within a specific voltage range, providing flexibility for different power supply designs.

Applications

The versatility of the AD723ARUZ-REEL7 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Precision Medical Equipment
  • Advanced Communication Infrastructure
  • Automotive Electronics
  • Instrumentation and Measurement Devices

Packaging and Availability

The AD723ARUZ-REEL7 is supplied in a Tape & Reel (TR) format, which facilitates automated assembly processes and is ideal for high-volume production environments. Analog Devices Inc. ensures the availability of this product in large quantities to meet the demands of both small-scale projects and mass production.

With its robust design, precision, and efficiency, the AD723ARUZ-REEL7 from Analog Devices Inc. is a reliable and cost-effective choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Fairchild Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2979 $51.4895
12+ $8.4496 $101.3952
19+ $8.1856 $155.5264
26+ $7.9215 $205.9590
33+ $7.6575 $252.6975
44+ $6.8653 $302.0732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,887 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess