EN
  • EN
  • DE

AD722JR-16-REEL

Part No AD722JR-16-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description RGB to NTSC/PAL Encoder / Video CODEC 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171686-AD722JR-16-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD722
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD722JR-16-REEL CAD Model

Description

Product Overview: AD722JR-16-REEL

The AD722JR-16-REEL is a high-performance, integrated RGB to NTSC/PAL Encoder manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced IC is designed to convert red, green, and blue color component signals into a composite NTSC or PAL format, suitable for use in various video applications such as broadcast television systems, video conferencing, and home entertainment systems.

Key Features

  • High-Quality Video Encoding: The AD722JR-16-REEL provides excellent video quality with minimal signal distortion, ensuring a crisp and clear output.
  • Multiple Format Support: This encoder supports both NTSC and PAL standards, making it versatile for use in different regional video systems.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it ideal for portable and battery-operated equipment.
  • Compact Packaging: Supplied in a reel package, the AD722JR-16-REEL is suitable for automated assembly processes, facilitating mass production and reducing manufacturing costs.
  • Integrated Color Processing: With its on-chip color processing, the encoder eliminates the need for external filters and burst phase adjustments.

Applications

The AD722JR-16-REEL is well-suited for a wide range of applications where reliable video encoding is required. Some of these applications include:

  • Video cameras and camcorders
  • Video game consoles
  • TV set-top boxes
  • Security and surveillance systems
  • Professional video editing and broadcasting equipment

Technical Specifications

The device offers a robust set of technical specifications that ensure its performance and reliability:

  • Supply Voltage: 5 V
  • Operating Temperature: 0°C to +70°C
  • Package Type: Reel
  • Mounting Type: Surface Mount
  • Lead-Free Status: Contains lead, not RoHS compliant

Ordering Information

To order the AD722JR-16-REEL or to obtain more information about pricing and availability, customers can contact Analog Devices Inc. or authorized distributors. The "-REEL" suffix indicates that the product is available on a reel, typically used for automated surface-mount manufacturing processes.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess