EN
  • EN
  • DE

AD7225KR

Part No AD7225KR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS Quad 8-Bit DAC with Separate Reference Inputs | IC DAC 8BIT V-OUT 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 4
Settling Time 4μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 11.4V ~ 16.5V, -5V
Supply Voltage , Digital 14.25V ~ 15.75V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number AD7225
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1136972-AD7225KR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7225KR CAD Model

Description

AD7225KR Product Overview

The AD7225KR is a precision 8-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This high-performance component is designed to meet the demanding requirements of complex electronic systems where accuracy and reliability are paramount. The AD7225KR is well-suited for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

Key Features

  • High-Speed Performance: The AD7225KR is capable of rapid data conversion, making it ideal for applications that require quick and accurate analog output.
  • Multiple DAC Outputs: It features four voltage output DACs, providing versatility and the ability to support multiple channels simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power requirement, which is crucial for portable and battery-powered devices.
  • Double-Buffered Input: The DAC has a double-buffered input structure that allows for smooth and seamless data updates without glitches or disruptions in the analog output.
  • Flexible Interface: The device is equipped with a versatile digital interface that is compatible with various microprocessors and digital systems, ensuring easy integration into existing designs.

Technical Specifications

  • Resolution: 8 bits
  • Quad Voltage Output: Yes
  • Settling Time: 150 ns to 0.5 LSB
  • Output Voltage Range: 0 V to Vref
  • Power Supply: +5 V to +15 V
  • Package: 20-Pin SOIC

Applications

The AD7225KR's robust design and technical capabilities make it a suitable choice for a diverse array of applications. In industrial automation, it can be used for precise control of actuators and sensors. In communication systems, it serves as a critical component for signal modulation and waveform generation. Additionally, its precision and speed are advantageous in scientific instrumentation where exact data representation is necessary.

Analog Devices Inc. has a reputation for producing high-quality components that emphasize performance and durability. The AD7225KR is no exception, providing designers and engineers with a reliable DAC solution that integrates smoothly into a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess