EN
  • EN
  • DE

AD7224BQ

Part No AD7224BQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS 8-Bit DAC with Output Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136958-AD7224BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7224BQ CAD Model

Description

The AD7224BQ is a precision 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the AD7224 series, known for its reliability and ease of use in a variety of applications, including process control systems, digital signal processing, and computer numerically controlled machines.

Key Features

  • Resolution: The AD7224BQ offers an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Settling Time: It features a fast settling time, ensuring quick response to changes in input data.
  • Output: The DAC provides a voltage output, which can be easily interfaced with other analog components.
  • Interface: Digital inputs are TTL/CMOS compatible, making the AD7224BQ versatile for interfacing with a wide range of digital systems.
  • Power Supply: It operates on a dual power supply, which enhances the output swing and overall performance.
  • Package: The AD7224BQ comes in a robust ceramic DIP (Dual In-line Package), ensuring durability and reliable performance in various environmental conditions.

Applications

The AD7224BQ is suitable for a wide array of applications that require precise digital-to-analog conversion. Its high-speed performance and accuracy make it an excellent choice for:

  • Automated test equipment
  • Robotics and industrial control systems
  • Data acquisition systems
  • Battery-powered instruments
  • Portable devices

Technical Specifications

Parameter Value
Resolution 8-bit
Settling Time Typically under 150 ns
Output Type Voltage
Interface TTL/CMOS Compatible
Power Supply Dual ±15V
Package Ceramic DIP

For engineers and designers looking for a reliable DAC with proven performance, the AD7224BQ from Analog Devices Inc. is an excellent choice that combines quality, precision, and versatility.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess