EN
  • EN
  • DE

AD7190WBRUZ-RL

Part No AD7190WBRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859584-AD7190WBRUZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7190WBRUZ-RL CAD Model

Description

AD7190WBRUZ-RL - Analog Devices Inc.

The AD7190WBRUZ-RL is a high-performance, low noise, analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This ADC is specifically designed for applications requiring a high degree of accuracy and low noise, such as industrial process control, weighing scales, and instrumentation.

Key Features:

  • 24-Bit Sigma-Delta ADC: The AD7190WBRUZ-RL boasts a 24-bit resolution, providing high precision measurements that are critical for sensitive applications.
  • On-Chip Low Noise PGA: It includes an on-chip, low noise programmable gain amplifier (PGA), offering gains from 1 to 128, which enhances the ADC's signal acquisition capabilities.
  • High Data Rate: With a data rate of up to 4.8 kHz, this ADC offers a fast conversion time, allowing for real-time data processing in demanding applications.
  • Multiple Filtering Options: The device features advanced digital filtering options to improve measurement precision and reduce noise.
  • Flexible Power Supply: The AD7190WBRUZ-RL operates from a 3 V to 5.25 V power supply, making it versatile for various power environments.
  • Temperature Range: It is operational over an extended temperature range, making it suitable for industrial environments.
  • SPI Interface: The ADC includes a serial peripheral interface (SPI), facilitating easy integration with microcontrollers and digital systems.

Applications:

  • Industrial Process Control
  • Weighing Scales
  • Medical Instrumentation
  • Pressure Measurement
  • Scientific Analysis Equipment

The AD7190WBRUZ-RL, with its exceptional performance and versatility, is an ideal choice for precision measurement applications. Its robust design and comprehensive feature set ensure reliable operation and accurate data conversion in the most challenging environments.

For more information or to request a quote, please visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0953 $58.1906
5+ $23.8731 $119.3655
8+ $23.1270 $185.0160
11+ $22.3811 $246.1921
14+ $21.6350 $302.8900
18+ $19.3968 $349.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess