EN
  • EN
  • DE

AD7706BRZ-REEL

Part No AD7706BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 16-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name AD7706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7706BRZ-REELCT, AD7706BRZ-REELTR, AD7706BRZ-REELDKR, AD7706BRZ-REEL-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859644-AD7706BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7706BRZ-REEL CAD Model

Description

The AD7706BRZ-REEL from Analog Devices Inc. is a highly integrated, high-performance 3-Channel, 16-bit Sigma-Delta ADC (Analog-to-Digital Converter) that offers excellent data acquisition capabilities in a compact package. Designed for low power operation and precision sensor measurement, this component is an ideal choice for a wide range of applications including industrial control systems, data acquisition, and instrumentation.

Key Features:

  • Multiple Channels: It has three independent analog input channels, providing flexibility for multiplexed applications.
  • High Resolution: With 16-bit resolution, the AD7706BRZ-REEL ensures high precision in digital output, capturing minute changes in the input signal.
  • Programmable Gain: The onboard programmable gain amplifier (PGA) allows for signal conditioning, accommodating a variety of sensor outputs.
  • Low Power Consumption: Optimized for power-sensitive applications, the device operates with low power requirements, making it suitable for battery-powered devices.
  • Flexible Power Supply: The ADC supports a wide power supply range, typically from 2.7V to 5.25V, which simplifies integration into various system designs.
  • On-Chip Reference: An integrated voltage reference reduces the need for external components, thereby saving board space and system cost.
  • Serial Interface: The device features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration with microcontrollers and digital systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The AD7706BRZ-REEL is versatile and can be used in numerous applications such as:

  • Portable Instrumentation
  • Process Control and Smart Transmitters
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Industrial Control Systems

Package and Availability:

This ADC comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, offered in tape and reel form to facilitate automated assembly processes. The 'REEL' designation indicates that the product is supplied in reel packaging for use with pick-and-place machines, making it an efficient choice for high-volume manufacturing.

With its robust feature set and Analog Devices' reputation for quality, the AD7706BRZ-REEL is a reliable and cost-effective choice for precise analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3817 $69.5268
9+ $14.2619 $128.3571
13+ $13.8163 $179.6119
18+ $13.3707 $240.6726
23+ $12.9249 $297.2727
30+ $11.5879 $347.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess