EN
  • EN
  • DE

AD7706BRZ-REEL7

Part No AD7706BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 3CHAN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Sampling Rate 500
Number of Inputs 3
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767395-AD7706BRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7706
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7706BRZ-REEL7 CAD Model

Description

Product Overview: AD7706BRZ-REEL7 from Analog Devices Inc.

The AD7706BRZ-REEL7 is a highly integrated, high-performance data acquisition system-on-a-chip designed by Analog Devices Inc., a leader in precision signal processing technology. This remarkable component is specifically tailored for low power and small form factor applications requiring high precision analog-to-digital conversion.

Key Features:

  • Resolution: The AD7706BRZ-REEL7 boasts a 16-bit sigma-delta A/D converter, ensuring high-resolution measurements for your sensitive applications.
  • Channels: It offers dual differential analog inputs, allowing for the simultaneous acquisition of two separate signals, which is ideal for balanced signal processing.
  • Reference: An onboard 2.5V reference voltage provides a stable baseline for conversion, enhancing the accuracy of the results.
  • Interface: The device features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microprocessors and digital systems.
  • Power Supply: It operates with a supply range of 2.7V to 5.25V, making it versatile for both 3V and 5V systems.
  • Power Efficiency: The AD7706BRZ-REEL7 is designed for low power consumption, making it suitable for battery-powered devices and portable equipment.

Applications:

The AD7706BRZ-REEL7 is an excellent choice for a wide range of applications that require precise and reliable data acquisition. These include:

  • Industrial process control
  • Portable instrumentation
  • Pressure sensors
  • Weigh scales
  • Smart transmitters
  • Battery-powered systems
  • Data logging systems

Quality and Reliability:

Analog Devices Inc. ensures that each AD7706BRZ-REEL7 component is manufactured to the highest quality standards, providing reliable performance in critical applications. The device is supplied in a reel package, facilitating efficient handling and placement during the manufacturing process.

Whether you are developing a sophisticated industrial monitoring system or a compact, portable device, the AD7706BRZ-REEL7 from Analog Devices Inc. offers the precision, efficiency, and reliability you need to deliver outstanding results.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3051 $61.5255
12+ $10.0965 $121.1580
18+ $9.7812 $176.0616
25+ $9.4656 $236.6400
32+ $9.1501 $292.8032
43+ $8.2035 $352.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess