EN
  • EN
  • DE

AD7147A-1ACBZ-RL

Part No AD7147A-1ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT 16BIT 250K 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitance-to-Digital Converter 16 b 250k I²C, Serial
Manufacturer Analog Devices Inc.
Series CapTouch™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 25-UFBGA, WLCSP
Family Name AD7147
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909629-AD7147A-1ACBZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7147A-1ACBZ-RL CAD Model

Description

Analog Devices Inc. AD7147A-1ACBZ-RL Capacitance Sensor

The AD7147A-1ACBZ-RL from Analog Devices Inc. is a highly integrated capacitance-to-digital converter (CDC) that offers a sophisticated solution for implementing touch and proximity sensing applications. This versatile component is designed to replace mechanical buttons and switches, providing a more reliable and user-friendly interface for a wide range of electronic products.

Key Features:

  • Capacitance to Digital Conversion: The AD7147A-1ACBZ-RL boasts a 13-sensor channel CDC with a 24-bit resolution, ensuring high accuracy and sensitivity in detecting touch inputs.
  • Automatic Environmental Calibration: This sensor includes an onboard calibration logic that compensates for changes in the environment or the presence of foreign materials, maintaining consistent performance over time.
  • Adjustable Sensitivity: The device allows for fine-tuning of sensitivity to cater to different application needs, making it suitable for use in a variety of products from consumer electronics to industrial controls.
  • Low Power Consumption: With its power-saving features, the AD7147A-1ACBZ-RL is ideal for battery-powered devices, helping to extend the operational life of the product.
  • Communication Interface: The product features an I²C-compatible serial interface, facilitating easy integration with most microcontrollers and processors.
  • Compact Package: Housed in a 20-lead CSPBGA package, the AD7147A-1ACBZ-RL is designed for space-constrained applications.

Applications:

The AD7147A-1ACBZ-RL is suitable for a vast array of applications including:

  • Smartphone and tablet touch controls
  • Portable media players
  • Automotive control panels
  • Industrial control interfaces
  • Medical device touch interfaces

With its robust feature set, the AD7147A-1ACBZ-RL is an excellent choice for designers looking to incorporate reliable touch and proximity sensing capabilities into their products. Analog Devices Inc. has combined their expertise in sensor technology with user-friendly functionality to create a CDC that enhances the end-user experience while simplifying the design process for manufacturers.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess