EN
  • EN
  • DE

AD712BQ

Part No AD712BQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Dual High Speed Amplifier ±18V 8-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171670-AD712BQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD712
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD712BQ CAD Model

Description

Introducing the AD712BQ Precision Operational Amplifier

The AD712BQ is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This op-amp is designed to cater to a wide range of applications that require high accuracy, stability, and fast response times. With its impressive specifications, the AD712BQ stands out as a reliable choice for professional and industrial environments.

Key Features of the AD712BQ

  • Precision Performance: The AD712BQ boasts excellent precision with a low offset voltage and drift, ensuring that your circuits maintain accuracy over time and temperature variations.
  • High-Speed Operation: With a slew rate of typically 16 V/μs and a gain bandwidth product of 4 MHz, this op-amp is capable of handling fast signals without sacrificing performance.
  • Dual Supply Voltage: It operates effectively with dual supply voltages ranging from ±4.5 V to ±18 V, providing flexibility for various circuit configurations.
  • Low Noise: The device exhibits low noise performance, which is crucial for sensitive applications such as audio processing or instrumentation.
  • Robust Output Drive: Capable of driving capacitive loads, the AD712BQ can handle challenging industrial environments with ease.

Applications

The versatility of the AD712BQ makes it suitable for a diverse set of applications, including:

  • Precision filters
  • Data acquisition systems
  • Audio equipment
  • Instrumentation
  • Professional audio equipment
  • Active filters
  • Buffer amplifiers

Reliability and Quality

Analog Devices Inc. is synonymous with quality, and the AD712BQ is built to meet the highest standards. The robust package ensures that the device can withstand harsh conditions and provides reliable operation over a wide temperature range. Whether you're designing for commercial, industrial, or military applications, the AD712BQ delivers the performance you can trust.

With the AD712BQ precision operational amplifier, engineers and designers have access to a component that not only enhances the performance of their circuits but also ensures long-term reliability. Its combination of speed, precision, and versatility makes it an excellent choice for high-end applications where quality cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess