EN
  • EN
  • DE

AD71021YSTZRL

Part No AD71021YSTZRL
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1206+
Reference case QFP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751710-AD71021YSTZRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD71021YSTZRL CAD Model

Description

AD71021YSTZRL - High-Performance Data Converter by Analog Devices Inc.

The AD71021YSTZRL from Analog Devices Inc. is a cutting-edge data converter that stands out in the market for its high-speed performance and precision. Designed to cater to a wide range of applications, including telecommunications, medical imaging, and industrial automation, this product is an ideal choice for engineers looking for reliable and efficient data conversion solutions.

Key Features

  • High-Speed Operation: The AD71021YSTZRL is built for applications requiring fast data processing, offering high-speed conversion rates that ensure minimal latency and maximum throughput.
  • Precision Conversion: Accuracy is paramount in data conversion, and this device delivers exceptional precision, making it suitable for sensitive applications where data integrity is critical.
  • Low Power Consumption: Despite its high performance, the AD71021YSTZRL is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Robust Design: Analog Devices Inc. is known for the durability of its products, and the AD71021YSTZRL is no exception. It is built to withstand harsh industrial environments and provide consistent performance over a wide temperature range.
  • Compact Footprint: The device comes in a small package, making it an excellent choice for space-constrained applications without compromising on functionality or performance.

Applications

The versatile nature of the AD71021YSTZRL allows it to be used across various sectors. Some of the typical applications include:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Professional audio equipment
  • Medical imaging systems such as MRI and CT scanners
  • Test and measurement instruments
  • Industrial control and automation systems

Technical Specifications

The AD71021YSTZRL boasts an array of technical specifications that underscore its performance capabilities. It supports a wide input signal bandwidth, has a low signal-to-noise ratio (SNR), and features a differential input architecture to minimize common-mode noise. The device is also compatible with various digital interfaces, allowing for seamless integration into existing systems.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

With the AD71021YSTZRL, Analog Devices Inc. continues to reinforce its reputation for delivering high-quality, high-performance data conversion solutions that engineers and designers can trust to meet and exceed their application requirements.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess