EN
  • EN
  • DE

EDB4064B2PD-6D-F-R

Part No EDB4064B2PD-6D-F-R
Manufacturer Micron Technology Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822260-EDB4064B2PD-6D-F-R
Ultra Librarian 3D Model Ultra Librarian EDB4064B2PD-6D-F-R CAD Model

Description

The EDB4064B2PD-6D-F-R is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It is a high-speed memory device designed for applications requiring fast data transfer rates and large memory capacities. This particular part number specifies a specific configuration of the DDR SDRAM, including its capacity, speed, and packaging.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Servers
  • Networking equipment
  • Embedded systems
  • Gaming consoles

Features

  • DDR SDRAM technology
  • High data transfer rates
  • Low voltage operation
  • Double data rate architecture
  • On-chip DLL (Delay-Locked Loop) for timing synchronization
  • Pre-fetch buffer for improved performance
  • Lead-free construction

Benefits

  • Improved system performance due to fast data access
  • Reduced power consumption compared to older memory technologies
  • Increased memory capacity for demanding applications
  • Enhanced data integrity
  • Simplified system design due to on-chip features
  • Environmentally friendly due to lead-free construction

Additional Details

The EDB4064B2PD-6D-F-R's capacity is indicated within the part number and related datasheets. DDR SDRAM operates by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to SDR SDRAM. The device requires a specific operating voltage, usually 2.5V or 1.8V depending on the DDR generation. The data bus width also affects performance, with wider buses allowing for more data to be transferred in parallel. The component's timing parameters, such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), are critical for proper system operation. Consult the Micron Technology datasheet for detailed electrical characteristics, timing diagrams, and package dimensions to ensure proper implementation.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2298 $62.7576
27+ $4.2920 $115.8840
42+ $4.1580 $174.6360
58+ $4.0229 $233.3282
75+ $3.8889 $291.6675
100+ $3.4869 $348.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess